Nexperia B.V. 60 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T30ELP-QX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier - PMEG60T30ELP-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier
PMEG60T30ELP-QX
60 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T30ELP-QX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package
  • Suitable for both reflow and wave soldering
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG60T30ELP-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG60T30ELP-QX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG60T30ELP-QX
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers
Product Number PMEG60T30ELP-QX PMEG60T30ELP-QX
Product Name 60 V, 3 A low leakage current Trench MEGA Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128
RoHS Compliant RoHS
IFSM 50 amps
IR 9.00E-7 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - BAS40-06/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package TO-236AB
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Schottky barrier single diode - 1PS70SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
30 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG030V050EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers