Nexperia B.V. 60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T20ELRX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier - PMEG60T20ELRX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier
PMEG60T20ELRX
60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T20ELRX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Schottky 60 V 2 A Diode and Rectifier - 280-PMEG60T20ELRX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 2 A Diode and Rectifier
280-PMEG60T20ELRX
Schottky 60 V 2 A Diode and Rectifier 280-PMEG60T20ELRX
PMEG60T20ELR - 60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier SOD-123 2-Pin Product overview: PMEG60T20ELRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG60T20ELRX can be used for catalog matching and distributor lookup.

PMEG60T20ELR - 60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier SOD-123 2-Pin Product overview: PMEG60T20ELRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG60T20ELRX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-7518-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7518-2-ND
Single Diodes 1727-7518-2-ND
Diode Schottky 60V 2A Surface Mount SOD-123W

Diode Schottky 60V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-7518-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7518-1-ND
Single Diodes 1727-7518-1-ND
Diode Schottky 60V 2A Surface Mount SOD-123W

Diode Schottky 60V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-7518-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7518-6-ND
Single Diodes 1727-7518-6-ND
Diode Schottky 60V 2A Surface Mount SOD-123W

Diode Schottky 60V 2A Surface Mount SOD-123W

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG60T20ELRX - 890075-PMEG60T20ELRX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG60T20ELRX
890075-PMEG60T20ELRX
Diodes, Rectifiers - Single - PMEG60T20ELRX 890075-PMEG60T20ELRX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890075-PMEG60T20ELRX Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount SOD-123W Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123W Package: Reel - TR Mounting: Surface Mount Family Name: PMEG60 Categories: Discrete Semiconductor Products Case / Package: SOD-123W ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-7518-6, 1727-7518-1, 1727-7518-2, 934070786115

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890075-PMEG60T20ELRX
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount SOD-123W
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123W
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG60
Categories: Discrete Semiconductor Products
Case / Package: SOD-123W
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-7518-6, 1727-7518-1, 1727-7518-2, 934070786115

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG60T20ELRX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG60T20ELRX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG60T20ELRX
DIODE SCHOTTKY 60V 2A SOD123W

DIODE SCHOTTKY 60V 2A SOD123W

Supplier's Site
Single Diodes - PMEG60T20ELRX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG60T20ELRX
Single Diodes PMEG60T20ELRX
DIODE SCHOTTKY 60V 2A SOD123W

DIODE SCHOTTKY 60V 2A SOD123W

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG60T20ELRX
Schottky Diodes & Rectifiers PMEG60T20ELRX
Schottky Diodes & Rectifiers PMEG60T20ELR/SOD123/ SOD2

Schottky Diodes & Rectifiers PMEG60T20ELR/SOD123/SOD2

Buy Now Datasheet
Schottky Rect, Aec-Q101, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia - 65AC6253 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia
65AC6253
Schottky Rect, Aec-Q101, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia 65AC6253
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123W; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-123W; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number PMEG60T20ELRX 280-PMEG60T20ELRX 1727-7518-2-ND 890075-PMEG60T20ELRX PMEG60T20ELRX PMEG60T20ELRX PMEG60T20ELRX 65AC6253
Product Name 60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier Schottky 60 V 2 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - PMEG60T20ELRX Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W SOD-123; SOD-123W SOD-123; SOD-123W-2 SOD-123; SOD-123W
RoHS Compliant RoHS
IFSM 50 amps
IR 6.00E-7 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT721C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Single Diodes - BAT46WJ/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers