Nexperia B.V. 60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T20ELPX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier - PMEG60T20ELPX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier
PMEG60T20ELPX
60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T20ELPX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Single Diodes - 1727-7810-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7810-1-ND
Single Diodes 1727-7810-1-ND
Diode Schottky 60V 2A Surface Mount SOD-128/CFP5

Diode Schottky 60V 2A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-7810-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7810-6-ND
Single Diodes 1727-7810-6-ND
Diode Schottky 60V 2A Surface Mount SOD-128/CFP5

Diode Schottky 60V 2A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-7810-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7810-2-ND
Single Diodes 1727-7810-2-ND
Diode Schottky 60V 2A Surface Mount SOD-128/CFP5

Diode Schottky 60V 2A Surface Mount SOD-128/CFP5

Buy Now Datasheet
 - PMEG60T20ELPX - Rochester Electronics
Newburyport, MA, United States
60V, 2A low leakage current Trench MEGA Schottky barrier rectifier

60V, 2A low leakage current Trench MEGA Schottky barrier rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1354374-PMEG60T20ELPX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1354374-PMEG60T20ELPX
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1354374-PMEG60T20ELPX
Win Source Part Number: 1354374-PMEG60T20ELP X Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-128 Supplier Device Package: SOD-128/CFP5 Base Product Number: PMEG60 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 14 ns Current - Reverse Leakage @ Vr: 1.2 µA @ 60 V Capacitance @ Vr, F: 400pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max)

Win Source Part Number: 1354374-PMEG60T20ELPX
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: SOD-128/CFP5
Base Product Number: PMEG60
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 14 ns
Current - Reverse Leakage @ Vr: 1.2 µA @ 60 V
Capacitance @ Vr, F: 400pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-PMEG60T20ELPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-PMEG60T20ELPX
Schottky 60V 2A Diode and Rectifier 280-PMEG60T20ELPX
DIODE SCHOTTKY 60V 2A SOD128 Product overview: PMEG60T20ELPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG60T20ELPX can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A SOD128 Product overview: PMEG60T20ELPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG60T20ELPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG60T20ELPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG60T20ELPX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG60T20ELPX
DIODE SCHOTTKY 60V 2A SOD128

DIODE SCHOTTKY 60V 2A SOD128

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG60T20ELPX
Schottky Diodes & Rectifiers PMEG60T20ELPX
Schottky Diodes & Rectifiers PMEG60T20ELP FlatPower

Schottky Diodes & Rectifiers PMEG60T20ELP FlatPower

Buy Now Datasheet
Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia - 65AC6252 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia
65AC6252
Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia 65AC6252
SCHOTTKY RECT, AEC-Q101, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG60T20ELPX 1727-7810-1-ND PMEG60T20ELPX 1354374-PMEG60T20ELPX 280-PMEG60T20ELPX PMEG60T20ELPX PMEG60T20ELPX 65AC6252
Product Name 60 V, 2 A low leakage current Trench MEGA Schottky barrier rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 60V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128 SOD128 SOD-128 Tape & Reel (TR) SOD-128-2 SOD-128
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 40 amps
IR 6.00E-7 mA
Unlock Full Specs
to access all available technical data