Nexperia B.V. 60 V, 1 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T10ELRX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A low leakage current Trench MEGA Schottky barrier rectifier - PMEG60T10ELRX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A low leakage current Trench MEGA Schottky barrier rectifier
PMEG60T10ELRX
60 V, 1 A low leakage current Trench MEGA Schottky barrier rectifier PMEG60T10ELRX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1085679-PMEG60T10ELRX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1085679-PMEG60T10ELRX
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1085679-PMEG60T10ELRX
Win Source Part Number: 1085679-PMEG60T10ELR X Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Reverse Recovery Time (trr): 13 ns Current - Reverse Leakage @ Vr: 650 nA @ 60 V Capacitance @ Vr, F: 245pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Package / Case: SOD-123W Supplier Device Package: SOD-123W ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 934070785115,1727-78 07-1,1727-7807-2,172 7-7807-6 Base Product Number: PMEG60

Win Source Part Number: 1085679-PMEG60T10ELRX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A
Reverse Recovery Time (trr): 13 ns
Current - Reverse Leakage @ Vr: 650 nA @ 60 V
Capacitance @ Vr, F: 245pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: SOD-123W
Supplier Device Package: SOD-123W
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934070785115,1727-7807-1,1727-7807-2,1727-7807-6
Base Product Number: PMEG60

Buy Now Datasheet
Single Diodes - 1727-7807-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7807-1-ND
Single Diodes 1727-7807-1-ND
Diode Schottky 60V 1A Surface Mount SOD-123W

Diode Schottky 60V 1A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-7807-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7807-6-ND
Single Diodes 1727-7807-6-ND
Diode Schottky 60V 1A Surface Mount SOD-123W

Diode Schottky 60V 1A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-7807-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7807-2-ND
Single Diodes 1727-7807-2-ND
Diode Schottky 60V 1A Surface Mount SOD-123W

Diode Schottky 60V 1A Surface Mount SOD-123W

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-PMEG60T10ELRX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-PMEG60T10ELRX
Schottky 60V 1A Diode and Rectifier 280-PMEG60T10ELRX
DIODE SCHOTTKY 60V 1A SOD123W Product overview: PMEG60T10ELRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG60T10ELRX can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD123W Product overview: PMEG60T10ELRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG60T10ELRX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG60T10ELRX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG60T10ELRX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG60T10ELRX
DIODE SCHOTTKY 60V 1A SOD123W

DIODE SCHOTTKY 60V 1A SOD123W

Supplier's Site
Schottky Rect, Aec-Q101, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia - 65AC6251 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia
65AC6251
Schottky Rect, Aec-Q101, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia 65AC6251
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123W; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-123W; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG60T10ELRX
Schottky Diodes & Rectifiers PMEG60T10ELRX
Schottky Diodes & Rectifiers PMEG60T10ELR

Schottky Diodes & Rectifiers PMEG60T10ELR

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG60T10ELRX 1085679-PMEG60T10ELRX 1727-7807-1-ND 280-PMEG60T10ELRX PMEG60T10ELRX 65AC6251 PMEG60T10ELRX
Product Name 60 V, 1 A low leakage current Trench MEGA Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 60V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W SOD-123W Tape & Reel (TR) SOD-123; SOD-123W SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS
IFSM 30 amps
IR 3.50E-7 mA
Unlock Full Specs
to access all available technical data