Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 60V 3A MEGA Auto SOD-128
Diode Schottky 60V 3A MEGA Auto SOD-128
Diode Schottky 60V 3A MEGA Auto SOD-128
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089653-PMEG6030EVPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 475mV @ 3A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 400μA @ 60V
Capacitance @ Vr, F: 575pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5
60V 3A Schottky Rectifier Diode, 175°C, 2-Pin SOD Product overview: PMEG6030EVPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6030EVPX can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers PMEG6030EVP/FLATPOWE
DIODE SCHOTTKY 60V 3A SOD128
DIODE SCHOTTKY 60V 3A SOD128
| Nexperia B.V. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | PMEG6030EVPX | 1704852 | 1705367P | 1089653-PMEG6030EVPX | 1727-1349-2-ND | 280-PMEG6030EVPX | PMEG6030EVPX | PMEG6030EVPX | PMEG6030EVPX |
| Product Name | 60 V, 3 A Schottky barrier rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - PMEG6030EVPX | Single Diodes | Schottky 60V 3A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Rectifier Configuration / Technology | Schottky | Schottky | |||||||
| Package | SOD128 SOD128 | Sod-128 | SOD-128 | CFP5 | SOD-128-2 | SOD-128 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IFSM | 70 amps | ||||||||
| IR | 2.00E-5 mA |