Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, Silicon
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890072-PMEG6030EP/8X
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 3A Surface Mount SOD-128/CFP5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG6030
Categories: Discrete Semiconductor Products
Case / Package: SOD-128/CFP5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-7646-1, 1727-7646-2, 934070025115, 1727-7646-6, PMEG6030EP/8X-ND
PMEG6030EP - 3 A low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG6030EP/8X from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6030EP/8X can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, SINGLE, SOD-128; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A SOD128
Schottky Diodes & Rectifiers PMEG6030EP/8/FLATPOW
DIODE SCHOTTKY 60V 3A SOD128
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | PMEG6030EP/8X | 1727-7646-2-ND | 890072-PMEG6030EP/8X | 280-PMEG6030EP/8X | 74AH1148 | PMEG6030EP/8X | PMEG6030EP/8X | PMEG6030EP/8X |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - PMEG6030EP/8X | Schottky 3 A Diode and Rectifier | Schottky Rectifier, Single, Sod-128; Repetitive Peak Reverse Voltage Nexperia | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD128 | SOD-128/CFP5 | SOD-128 | SOD-128 | SOD-128-2 | |||
| Life Cycle Stage | Active | Removed | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | 150 C (302 F) |