Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG6010EXD-Q/SOD323
PMEG6010EXD-Q/SOD323
PMEG6010EXD-Q/SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG6010EXD-QX | 1727-PMEG6010EXD-QXDKR-ND |
| Product Name | 40 V, 1 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323HP SOD323HP | |
| RoHS Compliant | RoHS | |
| IFSM | 25 amps |