Nexperia B.V. 60 V, 1 A low leakage current Schottky barrier rectifier PMEG6010ELXD-QX

Description
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip-bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency applications Switch mode power supply Freewheeling application Reverse polarity protection OR-ing
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip-bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency applications Switch mode power supply Freewheeling application Reverse polarity protection OR-ing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A low leakage current Schottky barrier rectifier - PMEG6010ELXD-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A low leakage current Schottky barrier rectifier
PMEG6010ELXD-QX
60 V, 1 A low leakage current Schottky barrier rectifier PMEG6010ELXD-QX
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip-bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency applications Switch mode power supply Freewheeling application Reverse polarity protection OR-ing

Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low leakage current
  • High surge current robustness
  • High power capability due to clip-bond package
  • Power flat lead plastic package with exposed heatsink for optimal thermal connection
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High efficiency applications
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • OR-ing
Supplier's Site Datasheet
Single Diodes - 1727-PMEG6010ELXD-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Diodes - 1727-PMEG6010ELXD-QXTR-ND - DigiKey
Thief River Falls, MN, United States
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Diodes - 1727-PMEG6010ELXD-QXCT-ND - DigiKey
Thief River Falls, MN, United States
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PMEG6010ELXD-QX 1727-PMEG6010ELXD-QXDKR-ND
Product Name 60 V, 1 A low leakage current Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323HP SOD323HP
RoHS Compliant RoHS
IFSM 25 amps
Unlock Full Specs
to access all available technical data