Planar Schottky barrier rectifier in common cathode configuration with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability.
Features and benefits
Applications
DIODE ARRAY SCHOTT 60V 1A 3HUSON
DIODE ARRAY SCHOTT 60V 1A 3HUSON
DIODE ARRAY SCHOTT 60V 1A 3HUSON
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | PMEG6010CPA-QX | 1727-PMEG6010CPA-QXTR-ND |
| Product Name | 60 V, 1 A low VF dual Schottky barrier rectifier | Diode Arrays |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOT1061 SOT1061 | 3-PowerUDFN |
| RoHS Compliant | RoHS |