Nexperia B.V. 60 V, 1 A very low VF Schottky barrier rectifier PMEG6010CEJF

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 60 V Very low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 60 V Very low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A very low VF Schottky barrier rectifier - PMEG6010CEJF - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A very low VF Schottky barrier rectifier
PMEG6010CEJF
60 V, 1 A very low VF Schottky barrier rectifier PMEG6010CEJF
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 60 V Very low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 1 A
  • Reverse voltage: VR ≤ 60 V
  • Very low forward voltage
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG6010CEJFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A (DC) Surface Mount SOD-323F

Diode Schottky 60V 1A (DC) Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-PMEG6010CEJFCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A SOD323F

DIODE SCHOTTKY 60V 1A SOD323F

Buy Now Datasheet
Single Diodes - 1727-PMEG6010CEJFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A SOD323F

DIODE SCHOTTKY 60V 1A SOD323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282250-PMEG6010CEJF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282250-PMEG6010CEJF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282250-PMEG6010CEJF
Win Source Part Number: 1282250-PMEG6010CEJF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 660 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Capacitance @ Vr, F: 60pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 934059512135 Base Product Number: PMEG6010

Win Source Part Number: 1282250-PMEG6010CEJF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 660 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Capacitance @ Vr, F: 60pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934059512135
Base Product Number: PMEG6010

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-PMEG6010CEJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-PMEG6010CEJF
Schottky 60V 1A Diode and Rectifier 280-PMEG6010CEJF
DIODE SCHOTTKY 60V 1A SOD323F Product overview: PMEG6010CEJF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6010CEJF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD323F Product overview: PMEG6010CEJF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6010CEJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG6010CEJF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG6010CEJF
Discrete Semiconductor Products - Diodes - Rectifiers PMEG6010CEJF
DIODE SCHOTTKY 60V 1A SOD323F

DIODE SCHOTTKY 60V 1A SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG6010CEJF
Schottky Diodes & Rectifiers PMEG6010CEJF
Schottky Diodes & Rectifiers PMEG6010CEJ/SOD2/REE L 13" Q1/T

Schottky Diodes & Rectifiers PMEG6010CEJ/SOD2/REEL 13" Q1/T

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number PMEG6010CEJF 1727-PMEG6010CEJFTR-ND 1282250-PMEG6010CEJF 280-PMEG6010CEJF PMEG6010CEJF PMEG6010CEJF
Product Name 60 V, 1 A very low VF Schottky barrier rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323F SOD323F SOD-323; SC-90, SOD-323F Tape & Reel (TR) SOD-323 SOD-323; SOD-323F-2
RoHS Compliant RoHS RoHS
IFSM 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - BAS40-05V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
45 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG045V050EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers
100 V, 20 A low leakage current Trench Schottky barrier rectifier - PMEG100T200ELPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
5 suppliers