Nexperia B.V. Schottky Rectifier, 1A, 60V Sod123F; Repetitive Peak Reverse Voltage Nexperia PMEG6010CEH

Description
SCHOTTKY RECTIFIER, 1A, 60V SOD123F; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123F; No. of Pins:2Pins; Forward Voltage Max:660V; Forward Surge Current:9A RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 1A, 60V SOD123F; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123F; No. of Pins:2Pins; Forward Voltage Max:660V; Forward Surge Current:9A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A, 60V Sod123F; Repetitive Peak Reverse Voltage Nexperia - 74M3747 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 60V Sod123F; Repetitive Peak Reverse Voltage Nexperia
74M3747
Schottky Rectifier, 1A, 60V Sod123F; Repetitive Peak Reverse Voltage Nexperia 74M3747
SCHOTTKY RECTIFIER, 1A, 60V SOD123F; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123F; No. of Pins:2Pins; Forward Voltage Max:660V; Forward Surge Current:9A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 60V SOD123F; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123F; No. of Pins:2Pins; Forward Voltage Max:660V; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 74M3747
Product Name Schottky Rectifier, 1A, 60V Sod123F; Repetitive Peak Reverse Voltage Nexperia
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123F
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
High Voltage Power Rectifiers - HRSCKV100K3 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 300 mA
trr 2500 ns
View Details
General-purpose Schottky diode - BAS40LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers