Nexperia B.V. 60 V, 0.2 A low VF Schottky barrier rectifier PMEG6002ELD-QYL

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D (DFN1006D-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 60 V Low forward voltage: VF ≤ 600 mV Solderable side pads Package height typ. 0.37 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications LED backlight for mobile application Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D (DFN1006D-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 60 V Low forward voltage: VF ≤ 600 mV Solderable side pads Package height typ. 0.37 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications LED backlight for mobile application Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 0.2 A low VF Schottky barrier rectifier - PMEG6002ELD-QYL - Nexperia B.V.
Nijmegen, Netherlands
60 V, 0.2 A low VF Schottky barrier rectifier
PMEG6002ELD-QYL
60 V, 0.2 A low VF Schottky barrier rectifier PMEG6002ELD-QYL
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D (DFN1006D-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 0.2 A Reverse voltage: VR ≤ 60 V Low forward voltage: VF ≤ 600 mV Solderable side pads Package height typ. 0.37 mm Qualified according to AEC-Q101 and recommended for use in automotive applications Applications LED backlight for mobile application Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D (DFN1006D-2) leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.2 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage: VF ≤ 600 mV
  • Solderable side pads
  • Package height typ. 0.37 mm
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • LED backlight for mobile application
  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG6002ELD-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTT 60V 200MA DFN1006D2

DIODE SCHOTT 60V 200MA DFN1006D2

Buy Now Datasheet
Single Diodes - 1727-PMEG6002ELD-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTT 60V 200MA DFN1006D2

DIODE SCHOTT 60V 200MA DFN1006D2

Buy Now Datasheet
Single Diodes - 1727-PMEG6002ELD-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTT 60V 200MA DFN1006D2

DIODE SCHOTT 60V 200MA DFN1006D2

Buy Now Datasheet
Automotive Schottky 0.28A Diode and Rectifier - 280-PMEG6002ELD-QYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 0.28A Diode and Rectifier
280-PMEG6002ELD-QYL
Automotive Schottky 0.28A Diode and Rectifier 280-PMEG6002ELD-QYL
Diode Schottky 0.28A Automotive AEC-Q101 Product overview: PMEG6002ELD-QYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.28A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.28A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6002ELD-QYL can be used for catalog matching and distributor lookup.

Diode Schottky 0.28A Automotive AEC-Q101 Product overview: PMEG6002ELD-QYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.28A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.28A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6002ELD-QYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Diodes Rectifiers
Product Number PMEG6002ELD-QYL 1727-PMEG6002ELD-QYLTR-ND 280-PMEG6002ELD-QYL
Product Name 60 V, 0.2 A low VF Schottky barrier rectifier Single Diodes Automotive Schottky 0.28A Diode and Rectifier
Rectifier Configuration / Technology Schottky
Package SOD882D SOD882D Reel
RoHS Compliant RoHS RoHS
IFSM 3 amps
Unlock Full Specs
to access all available technical data