60 V, 0.2 A Schottky barrier rectifier in an SOD523 (SC-79) surface-mount package measuring 1.2 mm × 0.8 mm × 0.6 mm, with a maximum forward voltage of 600 mV at 200 mA and a reverse current of up to 100 µA at 60 V. Rated for a junction temperature up to 150 °C and total power dissipation of 300 mW on a standard FR4 PCB. Designed for low voltage rectification, DC-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 60V 200MA SOD523
Diode Schottky 60V 200mA (DC) Surface Mount SOD-523
DIODE SCHOTTKY 60V 200MA SOD523
DIODE SCHOTTKY 60V 200MA SOD523
DIODE SCHOTTKY 60V 200MA SOD523
Schottky Diodes & Rectifiers PMEG6002EB/SC-79/ REEL 13" Q1/T
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | PMEG6002EBF | 1727-PMEG6002EBFDKR-ND | PMEG6002EBF | PMEG6002EBF | PMEG6002EBF |
| Product Name | 60 V, 0.2 A very low VF Schottky barrier rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | SOD-523; SOD523 SOD523 | SOD-523; SC-79, SOD-523 | SOD-523 | SOD-523; SOD-523-2 | |
| RoHS Compliant | RoHS | ||||
| IFSM | 2.5 amps | ||||
| IR | 1.00E-5 mA |