60 V, 0.2 A very low VF Schottky barrier rectifier in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package, measuring 1.2 mm x 0.8 mm x 0.6 mm. It has a forward voltage of up to 600 mV at 200 mA and a reverse current of up to 100 µA at 60 V and 25 °C. Qualified to AEC-Q101 for automotive applications, with a maximum junction temperature of 150 °C and power dissipation of 300 mW on a standard FR4 PCB.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 60V 200MA SOD523
DIODE SCHOTTKY 60V 200MA SOD523
DIODE SCHOTTKY 60V 200MA SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG6002EB-QF | 1727-PMEG6002EB-QFCT-ND |
| Product Name | 60 V, 0.2 A very low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-523; SOD523 SOD523 | |
| RoHS Compliant | RoHS | |
| IFSM | 2.5 amps |