Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1289 (CFP15) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1085675-PMEG45U10EPD
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 10 A
Reverse Recovery Time (trr): 34 ns
Current - Reverse Leakage @ Vr: 600 µA @ 45 V
Capacitance @ Vr, F: 1170pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: CFP15
Alternative Parts (Cross-Reference): SB2003M-TL-W; SS14HE; SS16HE; SS13HE; SS2003M-TL-E; SBE808-TL-W934068206
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-1833-2,PMEG45U1
Base Product Number: PMEG45U10
Diode Schottky 45V 10A Surface Mount CFP15
Diode Schottky 45V 10A Surface Mount CFP15
Diode Schottky 45V 10A Surface Mount CFP15
PMEG45U10EPD - 45 V, 10 A extremely low VF MEGA Schottky barrier rectifier
DIODE SCHOTTKY 45V 10A CFP15
DIODE SCHOTTKY 45V 10A CFP15
SCHOTTKY RECT, 45V, 10A, SOT-1289; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 45V 10A low VF MEGA Schottky
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | PMEG45U10EPDZ | 1085675-PMEG45U10EPDZ | 1727-1833-6-ND | PMEG45U10EPDZ | PMEG45U10EPDZ | PMEG45U10EPDZ | 32AC8199 | PMEG45U10EPDZ |
| Product Name | 45 V, 10 A extremely low VF MEGA Schottky barrier rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rect, 45V, 10A, Sot-1289; Repetitive Reverse Voltage Vrrm Max Nexperia | Schottky Diodes & Rectifiers | |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | SOT1289 SOT1289 | TO-277, 3-PowerDFN | SOT1289 | TO-277, 3-PowerDFN | SOT-1289 | CFP-15-3 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IFSM | 180 amps | |||||||
| VF | 360 to 0.3600 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts |