Nexperia B.V. 45 V, 2 A Trench MEGA Schottky barrier rectifier PMEG45T20EXD-QX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low IRM Low leakage current High power capability due to clip-bonding technology Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling applications Reverse polarity protection OR-ing
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low IRM Low leakage current High power capability due to clip-bonding technology Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling applications Reverse polarity protection OR-ing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 2 A Trench MEGA Schottky barrier rectifier - PMEG45T20EXD-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 2 A Trench MEGA Schottky barrier rectifier
PMEG45T20EXD-QX
45 V, 2 A Trench MEGA Schottky barrier rectifier PMEG45T20EXD-QX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low IRM Low leakage current High power capability due to clip-bonding technology Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling applications Reverse polarity protection OR-ing

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low Qrr and low IRM
  • Low leakage current
  • High power capability due to clip-bonding technology
  • Power flat lead plastic package with exposed heatsink for optimal thermal connection
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling applications
  • Reverse polarity protection
  • OR-ing
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Rectifiers
Product Number PMEG45T20EXD-QX
Product Name 45 V, 2 A Trench MEGA Schottky barrier rectifier
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323HP SOD323HP
RoHS Compliant RoHS
IFSM 22 amps
Unlock Full Specs
to access all available technical data