Nexperia B.V. 45 V, 10 A low VF MEGA Schottky barrier rectifier PMEG45A10EPDZ

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1289 (CFP15) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 10 A Reverse voltage: VR ≤ 45 V Low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1289 (CFP15) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 10 A Reverse voltage: VR ≤ 45 V Low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG45A10EPDZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 10 A low VF MEGA Schottky barrier rectifier
PMEG45A10EPDZ
45 V, 10 A low VF MEGA Schottky barrier rectifier PMEG45A10EPDZ
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1289 (CFP15) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 10 A Reverse voltage: VR ≤ 45 V Low forward voltage High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1289 (CFP15) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 10 A
  • Reverse voltage: VR ≤ 45 V
  • Low forward voltage
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD power plastic package, typical height 0.78 mm

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Single Diodes - 1727-7644-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7644-6-ND
Single Diodes 1727-7644-6-ND
Diode Schottky 45V 10A Surface Mount CFP15

Diode Schottky 45V 10A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7644-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7644-1-ND
Single Diodes 1727-7644-1-ND
Diode Schottky 45V 10A Surface Mount CFP15

Diode Schottky 45V 10A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7644-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7644-2-ND
Single Diodes 1727-7644-2-ND
Diode Schottky 45V 10A Surface Mount CFP15

Diode Schottky 45V 10A Surface Mount CFP15

Buy Now Datasheet
 - PMEG45A10EPDZ - Rochester Electronics
Newburyport, MA, United States
PMEG45A10EPD - Rectifier Diode, Schottky, 45V, CFP15

PMEG45A10EPD - Rectifier Diode, Schottky, 45V, CFP15

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959242-PMEG45A10EPDZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959242-PMEG45A10EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959242-PMEG45A10EPDZ
Win Source Part Number: 959242-PMEG45A10EPDZ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 540 mV @ 10 A Reverse Recovery Time (trr): 13 ns Current - Reverse Leakage @ Vr: 500 µA @ 45 V Capacitance @ Vr, F: 240pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: TO-277, 3-PowerDFN Supplier Device Package: CFP15 Alternative Parts (Cross-Reference): SBE808-TL-W; SBS818-TL-E; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: PMEG45A10EPDZ-ND,172 7-7644-1,1727-7644-2 ,1727-7644-6,9340682 05146 Base Product Number: PMEG45

Win Source Part Number: 959242-PMEG45A10EPDZ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 10 A
Reverse Recovery Time (trr): 13 ns
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Capacitance @ Vr, F: 240pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: CFP15
Alternative Parts (Cross-Reference): SBE808-TL-W; SBS818-TL-E;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: PMEG45A10EPDZ-ND,1727-7644-1,1727-7644-2,1727-7644-6,934068205146
Base Product Number: PMEG45

Buy Now Datasheet
Schottky 45 V 10 A Diode and Rectifier - 280-PMEG45A10EPDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 10 A Diode and Rectifier
280-PMEG45A10EPDZ
Schottky 45 V 10 A Diode and Rectifier 280-PMEG45A10EPDZ
PMEG45A10EPD - 45 V, 10 A low VF MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG45A10EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG45A10EPDZ can be used for catalog matching and distributor lookup.

PMEG45A10EPD - 45 V, 10 A low VF MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG45A10EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG45A10EPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - PMEG45A10EPDZ - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG45A10EPDZ
Single Diodes PMEG45A10EPDZ
DIODE SCHOTTKY 45V 10A CFP15

DIODE SCHOTTKY 45V 10A CFP15

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG45A10EPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG45A10EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG45A10EPDZ
DIODE SCHOTTKY 45V 10A CFP15

DIODE SCHOTTKY 45V 10A CFP15

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG45A10EPDZ
Schottky Diodes & Rectifiers PMEG45A10EPDZ
Schottky Diodes & Rectifiers 45V 10A MEGA Schottky

Schottky Diodes & Rectifiers 45V 10A MEGA Schottky

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG45A10EPDZ 1727-7644-6-ND PMEG45A10EPDZ 959242-PMEG45A10EPDZ 280-PMEG45A10EPDZ PMEG45A10EPDZ PMEG45A10EPDZ PMEG45A10EPDZ
Product Name 45 V, 10 A low VF MEGA Schottky barrier rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 45 V 10 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289 SOT1289 TO-277, 3-PowerDFN TO-277, 3-PowerDFN CFP-15-3
RoHS Compliant RoHS RoHS
IFSM 170 amps
VF 380 to 0.3800 volts 0.5400 volts 0.5400 volts 0.5400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54QC-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8009 SOT8009
RoHS Compliant RoHS
View Details
4 suppliers
High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
High-speed double diode - BAS28,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Schottky barrier diode - 1PS70SB20,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers