Nexperia B.V. 40 V, 5 A low VF Trench MEGA Schottky barrier rectifier PMEG40T50EPX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V, 5 A low VF Trench MEGA Schottky barrier rectifier in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, with an average forward current rating of 5 A and a reverse voltage rating of 40 V. The device features low forward voltage and low leakage current due to Trench MEGA Schottky technology, and high power capability from clip-bonding. It is designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, freewheeling, reverse polarity protection, and low power consumption applications.

Datasheet Summary
Powered by GS/AI

40 V, 5 A low VF Trench MEGA Schottky barrier rectifier in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, with an average forward current rating of 5 A and a reverse voltage rating of 40 V. The device features low forward voltage and low leakage current due to Trench MEGA Schottky technology, and high power capability from clip-bonding. It is designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, freewheeling, reverse polarity protection, and low power consumption applications.

Suppliers

Company
Product
Description
Supplier Links
40 V, 5 A low VF Trench MEGA Schottky barrier rectifier - PMEG40T50EPX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 5 A low VF Trench MEGA Schottky barrier rectifier
PMEG40T50EPX
40 V, 5 A low VF Trench MEGA Schottky barrier rectifier PMEG40T50EPX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 5 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
 - PMEG40T50EPX - Rochester Electronics
Newburyport, MA, United States
PMEG40T50EP - 40V, 5A low VF Trench MEGA Schottky barrier rectifier

PMEG40T50EP - 40V, 5A low VF Trench MEGA Schottky barrier rectifier

Supplier's Site Datasheet
Schottky 40 V 5 A Diode and Rectifier - 280-PMEG40T50EPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40 V 5 A Diode and Rectifier
280-PMEG40T50EPX
Schottky 40 V 5 A Diode and Rectifier 280-PMEG40T50EPX
40 V, 5 A low VF Trench MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG40T50EPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG40T50EPX can be used for catalog matching and distributor lookup.

40 V, 5 A low VF Trench MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG40T50EPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG40T50EPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-7483-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7483-2-ND
Single Diodes 1727-7483-2-ND
Diode Schottky 40V 5A Surface Mount SOD-128/CFP5

Diode Schottky 40V 5A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-7483-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7483-1-ND
Single Diodes 1727-7483-1-ND
Diode Schottky 40V 5A Surface Mount SOD-128/CFP5

Diode Schottky 40V 5A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-7483-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7483-6-ND
Single Diodes 1727-7483-6-ND
Diode Schottky 40V 5A Surface Mount SOD-128/CFP5

Diode Schottky 40V 5A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1085674-PMEG40T50EPX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1085674-PMEG40T50EPX
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1085674-PMEG40T50EPX
Win Source Part Number: 1085674-PMEG40T50EPX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 525 mV @ 5 A Reverse Recovery Time (trr): 24 ns Current - Reverse Leakage @ Vr: 41 µA @ 40 V Capacitance @ Vr, F: 820pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Package / Case: SOD-128 Supplier Device Package: SOD-128/CFP5 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 1727-7483-6,PMEG40T5 0EPX-ND,1727-7483-2, 934070407115,1727-74 83-1 Base Product Number: PMEG40

Win Source Part Number: 1085674-PMEG40T50EPX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 525 mV @ 5 A
Reverse Recovery Time (trr): 24 ns
Current - Reverse Leakage @ Vr: 41 µA @ 40 V
Capacitance @ Vr, F: 820pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: SOD-128
Supplier Device Package: SOD-128/CFP5
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-7483-6,PMEG40T50EPX-ND,1727-7483-2,934070407115,1727-7483-1
Base Product Number: PMEG40

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG40T50EPX
Schottky Diodes & Rectifiers PMEG40T50EPX
Schottky Diodes & Rectifiers PMEG40T50EP/SOD128/F latPower

Schottky Diodes & Rectifiers PMEG40T50EP/SOD128/FlatPower

Buy Now Datasheet
Single Diodes - PMEG40T50EPX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG40T50EPX
Single Diodes PMEG40T50EPX
DIODE SCHOTTKY 40V 5A SOD128

DIODE SCHOTTKY 40V 5A SOD128

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia - 46AC1447 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia
46AC1447
Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia 46AC1447
SCHOTTKY RECT, AEC-Q101, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:525mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:525mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG40T50EPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG40T50EPX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG40T50EPX
DIODE SCHOTTKY 40V 5A SOD128

DIODE SCHOTTKY 40V 5A SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG40T50EPX PMEG40T50EPX 280-PMEG40T50EPX 1727-7483-2-ND 1085674-PMEG40T50EPX PMEG40T50EPX PMEG40T50EPX 46AC1447 PMEG40T50EPX
Product Name 40 V, 5 A low VF Trench MEGA Schottky barrier rectifier Schottky 40 V 5 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Single Diodes Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128 SOD128 SOD-128 SOD-128-2 SOD-128 SOD-128
RoHS Compliant RoHS RoHS RoHS
IFSM 55 amps
IR 2.40E-5 mA
Unlock Full Specs
to access all available technical data