Nexperia B.V. 40 V, 3 A low Trench MEGA Schottky barrier rectifier PMEG40T30ER-QX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 3 A low Trench MEGA Schottky barrier rectifier - PMEG40T30ER-QX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 3 A low Trench MEGA Schottky barrier rectifier
PMEG40T30ER-QX
40 V, 3 A low Trench MEGA Schottky barrier rectifier PMEG40T30ER-QX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG40T30ER-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG40T30ER-QX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG40T30ER-QX
DIODE SCHOTTKY 40V 3A SOD123W

DIODE SCHOTTKY 40V 3A SOD123W

Supplier's Site

Technical Specifications

  Nexperia B.V. Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers
Product Number PMEG40T30ER-QX PMEG40T30ER-QX
Product Name 40 V, 3 A low Trench MEGA Schottky barrier rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
IFSM 40 amps
IR 1.60E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 1727-5452-6-ND - DigiKey
Specs
Configuration Single
Diode Type Schottky
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
100 V, 8 A Trench Schottky barrier rectifier - PMEG100Y080ELPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
40 V, 200 mA Schottky barrier diode - BAT721,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers