Nexperia B.V. 40 V, 2 A low VF Trench MEGA Schottky barrier rectifier PMEG40T20ER-QX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 2 A low VF Trench MEGA Schottky barrier rectifier - PMEG40T20ER-QX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 2 A low VF Trench MEGA Schottky barrier rectifier
PMEG40T20ER-QX
40 V, 2 A low VF Trench MEGA Schottky barrier rectifier PMEG40T20ER-QX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Schottky 40V 2A Diode and Rectifier - 280-PMEG40T20ER-QX - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 40V 2A Diode and Rectifier
280-PMEG40T20ER-QX
Schottky 40V 2A Diode and Rectifier 280-PMEG40T20ER-QX
DIODE SCHOTTKY 40V 2A SOD123W Product overview: PMEG40T20ER-QX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG40T20ER-QX can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SOD123W Product overview: PMEG40T20ER-QX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG40T20ER-QX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Rectifiers
Product Number PMEG40T20ER-QX 280-PMEG40T20ER-QX
Product Name 40 V, 2 A low VF Trench MEGA Schottky barrier rectifier Schottky 40V 2A Diode and Rectifier
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W Tape & Reel (TR)
RoHS Compliant RoHS RoHS
IFSM 20 amps
Unlock Full Specs
to access all available technical data