Nexperia B.V. 40 V, 2 A low VF Trench MEGA Schottky barrier rectifier PMEG40T20EPX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 2 A low VF Trench MEGA Schottky barrier rectifier - PMEG40T20EPX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 2 A low VF Trench MEGA Schottky barrier rectifier
PMEG40T20EPX
40 V, 2 A low VF Trench MEGA Schottky barrier rectifier PMEG40T20EPX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG40T20EPX - 890069-PMEG40T20EPX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG40T20EPX
890069-PMEG40T20EPX
Diodes, Rectifiers - Single - PMEG40T20EPX 890069-PMEG40T20EPX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890069-PMEG40T20EPX Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 2A Surface Mount SOD-128/CFP5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: PMEG40 Categories: Discrete Semiconductor Products Case / Package: SOD-128/CFP5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: PMEG40T20EPX-ND, 1727-7480-6, 1727-7480-2, 934070405115, 1727-7480-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890069-PMEG40T20EPX
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 2A Surface Mount SOD-128/CFP5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG40
Categories: Discrete Semiconductor Products
Case / Package: SOD-128/CFP5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: PMEG40T20EPX-ND, 1727-7480-6, 1727-7480-2, 934070405115, 1727-7480-1

Buy Now Datasheet
Single Diodes - 1727-7480-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7480-2-ND
Single Diodes 1727-7480-2-ND
Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-7480-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7480-1-ND
Single Diodes 1727-7480-1-ND
Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-7480-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7480-6-ND
Single Diodes 1727-7480-6-ND
Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Diode Schottky 40V 2A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Schottky 40 V 2 A Diode and Rectifier - 280-PMEG40T20EPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40 V 2 A Diode and Rectifier
280-PMEG40T20EPX
Schottky 40 V 2 A Diode and Rectifier 280-PMEG40T20EPX
PMEG40T20EP - 40 V, 2 A low VF Trench MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG40T20EPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG40T20EPX can be used for catalog matching and distributor lookup.

PMEG40T20EP - 40 V, 2 A low VF Trench MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG40T20EPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG40T20EPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMEG40T20EPX - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - PMEG40T20EPX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG40T20EPX
Single Diodes PMEG40T20EPX
DIODE SCHOTTKY 40V 2A SOD128

DIODE SCHOTTKY 40V 2A SOD128

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG40T20EPX
Schottky Diodes & Rectifiers PMEG40T20EPX
Schottky Diodes & Rectifiers PMEG40T20EP/SOD128/F

Schottky Diodes & Rectifiers PMEG40T20EP/SOD128/F

Buy Now Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia - 46AC1443 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia
46AC1443
Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia 46AC1443
SCHOTTKY RECT, AEC-Q101, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:515mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:515mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG40T20EPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG40T20EPX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG40T20EPX
DIODE SCHOTTKY 40V 2A SOD128

DIODE SCHOTTKY 40V 2A SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG40T20EPX 890069-PMEG40T20EPX 1727-7480-2-ND 280-PMEG40T20EPX PMEG40T20EPX PMEG40T20EPX PMEG40T20EPX 46AC1443 PMEG40T20EPX
Product Name 40 V, 2 A low VF Trench MEGA Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG40T20EPX Single Diodes Schottky 40 V 2 A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128 SOD-128/CFP5 SOD128 SOD-128 SOD-128-2 SOD-128
RoHS Compliant RoHS RoHS RoHS
IFSM 20 amps
IR 1.15E-5 mA
Unlock Full Specs
to access all available technical data