40 V, 2 A low VF Trench MEGA Schottky barrier rectifier in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, with an average forward current rating of 2 A, reverse voltage of 40 V, and forward voltage of 445 mV at 2 A and 25 °C. Qualified to AEC-Q101 for automotive applications.
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | PMEG40T20EP-QX |
| Product Name | 40 V, 2 A low VF Trench MEGA Schottky barrier rectifier |
| Rectifier Configuration / Technology | Schottky |
| Package | SOD128 SOD128 |
| RoHS Compliant | RoHS |
| IFSM | 20 amps |