Nexperia B.V. 40 V, 1 A low VF Trench MEGA Schottky barrier rectifier PMEG40T10ERX

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 1 A low VF Trench MEGA Schottky barrier rectifier - PMEG40T10ERX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 1 A low VF Trench MEGA Schottky barrier rectifier
PMEG40T10ERX
40 V, 1 A low VF Trench MEGA Schottky barrier rectifier PMEG40T10ERX
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
 - PMEG40T10ERX - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-7478-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7478-6-ND
Single Diodes 1727-7478-6-ND
Diode Schottky 40V 1A Surface Mount SOD-123W

Diode Schottky 40V 1A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-7478-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7478-2-ND
Single Diodes 1727-7478-2-ND
Diode Schottky 40V 1A Surface Mount SOD-123W

Diode Schottky 40V 1A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-7478-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7478-1-ND
Single Diodes 1727-7478-1-ND
Diode Schottky 40V 1A Surface Mount SOD-123W

Diode Schottky 40V 1A Surface Mount SOD-123W

Buy Now Datasheet
Schottky 40 V 1 A Diode and Rectifier - 280-PMEG40T10ERX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40 V 1 A Diode and Rectifier
280-PMEG40T10ERX
Schottky 40 V 1 A Diode and Rectifier 280-PMEG40T10ERX
PMEG40T10ER - 40 V, 1 A low VF Trench MEGA Schottky barrier rectifier SOD-123 2-Pin Product overview: PMEG40T10ERX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG40T10ERX can be used for catalog matching and distributor lookup.

PMEG40T10ER - 40 V, 1 A low VF Trench MEGA Schottky barrier rectifier SOD-123 2-Pin Product overview: PMEG40T10ERX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG40T10ERX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325107-PMEG40T10ERX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325107-PMEG40T10ERX
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325107-PMEG40T10ERX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325107-PMEG40T10ERX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 400 mV @ 1 A Reverse Recovery Time (trr): 11.5 ns Current - Reverse Leakage @ Vr: 22 µA @ 40 V Capacitance @ Vr, F: 350pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Supplier Device Package: SOD-123W Case / Package: SOD-123W ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-7478-2,93407041 2115,1727-7478-1,PME G40T10ERX-ND,1727-74 78-6 Base Product Number: PMEG40 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325107-PMEG40T10ERX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 400 mV @ 1 A
Reverse Recovery Time (trr): 11.5 ns
Current - Reverse Leakage @ Vr: 22 µA @ 40 V
Capacitance @ Vr, F: 350pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Supplier Device Package: SOD-123W
Case / Package: SOD-123W
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-7478-2,934070412115,1727-7478-1,PMEG40T10ERX-ND,1727-7478-6
Base Product Number: PMEG40
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - PMEG40T10ERX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG40T10ERX
Single Diodes PMEG40T10ERX
DIODE SCHOTTKY 40V 1A SOD123W

DIODE SCHOTTKY 40V 1A SOD123W

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG40T10ERX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG40T10ERX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG40T10ERX
DIODE SCHOTTKY 40V 1A SOD123W

DIODE SCHOTTKY 40V 1A SOD123W

Supplier's Site
Schottky Rect, Aec-Q101, 40V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia - 46AC1442 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia
46AC1442
Schottky Rect, Aec-Q101, 40V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia 46AC1442
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123W; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage VF Max:460mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-123W; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage VF Max:460mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG40T10ERX
Schottky Diodes & Rectifiers PMEG40T10ERX
Schottky Diodes & Rectifiers PMEG40T10ER/SOD123/S

Schottky Diodes & Rectifiers PMEG40T10ER/SOD123/S

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG40T10ERX PMEG40T10ERX 1727-7478-6-ND 280-PMEG40T10ERX 1325107-PMEG40T10ERX PMEG40T10ERX PMEG40T10ERX 46AC1442 PMEG40T10ERX
Product Name 40 V, 1 A low VF Trench MEGA Schottky barrier rectifier Single Diodes Schottky 40 V 1 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 40V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W SOD123W SOD-123; SOD-123W SOD-123; SOD-123W SOD-123; SOD-123W SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS
IFSM 20 amps
IR 1.15E-5 mA
Unlock Full Specs
to access all available technical data