40 V, 5 A low VF Schottky barrier rectifier in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package with dimensions 3.8 mm x 2.6 mm x 1 mm, qualified according to AEC-Q101 for automotive applications. The device has an average forward current rating of 5 A, a reverse voltage rating of 40 V, a forward voltage of 430 mV at 5 A and 25 °C, and a reverse current of up to 300 µA at 40 V and 25 °C. It supports both reflow and wave soldering and features clip-bond technology for high power capability.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 5A SOD128
| Nexperia B.V. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | PMEG4050EP-QX | PMEG4050EP-QX |
| Product Name | 40 V, 5 A low VF Schottky barrier rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD128 SOD128 | |
| RoHS Compliant | RoHS | |
| IFSM | 70 amps |