40 V, 5 A low VF Schottky barrier rectifier in a SOD128 surface-mounted plastic package, measuring 3.8 mm x 2.6 mm x 1 mm, with an average forward current rating of 5 A and a reverse voltage rating of 40 V. The device features a low forward voltage of up to 620 mV at 5 A and a reverse current of up to 100 µA at 40 V. It is designed for high efficiency DC-to-DC conversion, switch mode power supplies, and reverse polarity protection, and is suitable for reflow and wave soldering. Junction temperature ranges from -55 °C to 175 °C.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG4050CEP/SOD128/F
PMEG4050CEP/SOD128/F
PMEG4050CEP/SOD128/F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG4050CEPX | 1727-PMEG4050CEPXDKR-ND |
| Product Name | 40 V, 5 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD128 SOD128 | |
| RoHS Compliant | RoHS |