40 V, 5 A low VF Schottky barrier rectifier in a SOD128 surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, with an integrated guard ring and clip-bond technology for high power capability. It supports average forward current up to 5 A and reverse voltage up to 40 V, with a forward voltage of 530 to 620 mV at 5 A and 25 °C. Qualified to AEC-Q101 for automotive applications and suitable for reflow and wave soldering.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG4050CEP-Q/SOD128
PMEG4050CEP-Q/SOD128
PMEG4050CEP-Q/SOD128
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG4050CEP-QX | 1727-PMEG4050CEP-QXCT-ND |
| Product Name | 40 V, 5 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD128 SOD128 | |
| RoHS Compliant | RoHS |