Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 3A SOD123W
SCHOTTKYS IN CFP PACKAGES
DIODE SCHOTTKY 40V 3A SOD123W
DIODE SCHOTTKY 40V 3A SOD123W Product overview: PMEG4030ETRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4030ETRX can be used for catalog matching and distributor lookup.
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | PMEG4030ETRX | 1727-PMEG4030ETRXTR-ND | 280-PMEG4030ETRX |
| Product Name | High temperature 40 V, 3 A low VF Schottky barrier rectifier | Single Diodes | Schottky 40V 3A Diode and Rectifier |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOD-123; SOD123W SOD123W | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | RoHS |