40 V, 2 A Schottky barrier rectifier in a CFP3-HP (SOD123HP) surface-mounted plastic package measuring 2.80 mm × 1.80 mm × 0.90 mm with an exposed heatsink for optimal thermal performance. The device has a maximum forward voltage of 570 mV at 2 A and a reverse current of up to 50 µA at 40 V and 25 °C, rising to 25 mA at 125 °C. It supports a non-repetitive peak forward current of 50 A and a maximum junction temperature of 175 °C. Thermal resistance from junction to solder point is 6 K/W when mounted on a PCB with a 1 cm² cathode pad.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 2A SOD123HP
PMEG4020EXE/SOD123HP
DIODE SCHOTTKY 40V 2A SOD123HP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG4020EXEX | 1727-PMEG4020EXEXDKR-ND |
| Product Name | 40 V, 2 A Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123HP SOD123HP | |
| RoHS Compliant | RoHS | |
| IFSM | 50 amps |