40 V, 2 A Schottky barrier rectifier in a CFP3-HP (SOD123HP) surface-mounted plastic package measuring 2.80 mm × 1.80 mm × 0.90 mm, with an exposed heatsink for improved thermal performance. Rated for a maximum junction temperature of 175 °C and qualified to AEC-Q101 for automotive applications. Maximum forward current is 2 A under continuous operation with a duty cycle of 0.5 at 20 kHz, and forward voltage is typified at 500 mV at 2 A. Reverse leakage current is up to 50 µA at 25 °C and 25 mA at 125 °C. Thermal resistance from junction to solder point is 6 K/W.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG4020EXE-Q/SOD123
DIODE SCHOTTKY 40V 2A SOD123HP
DIODE SCHOTTKY 40V 2A SOD123HP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG4020EXE-QX | 1727-PMEG4020EXE-QXCT-ND |
| Product Name | 40 V, 2 A Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123HP SOD123HP | |
| RoHS Compliant | RoHS | |
| IFSM | 50 amps |