40 V, 2 A low VF Schottky barrier rectifier in a leadless ultra small SOD1608 (DFN1608D-2) SMD plastic package with visible and solderable side pads, package height typ. 0.37 mm, qualified according to AEC-Q101 for automotive applications, with an average forward current of 2 A, reverse voltage of 40 V, and forward voltage of 660 mV maximum.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
PMEG4020EPK-Q/SOD160
PMEG4020EPK-Q/SOD160
PMEG4020EPK-Q/SOD160
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG4020EPK-QYL | 1727-PMEG4020EPK-QYLDKR-ND |
| Product Name | 40 V, 2 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD1608 SOD1608 | |
| RoHS Compliant | RoHS | |
| IFSM | 5 amps |