40 V, 1 A Schottky barrier rectifier in a CFP3-HP (SOD123HP) surface-mounted plastic package measuring 2.80 mm × 1.80 mm × 0.90 mm, with an exposed heatsink for improved thermal performance. It has a forward voltage of 430 mV at 1 A and a reverse current of 50 µA at 40 V and 25 °C, with a non-repetitive peak forward current of 50 A. The device is qualified to AEC-Q101 and rated for junction temperatures up to 175 °C and ambient temperatures from -55 °C to 175 °C.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 1.4A SOD123HP
PMEG4010EXE-Q/SOD123
DIODE SCHOTTKY 40V 1.4A SOD123HP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG4010EXE-QX | 1727-PMEG4010EXE-QXTR-ND |
| Product Name | 40 V, 1 A Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123HP SOD123HP | |
| RoHS Compliant | RoHS | |
| IFSM | 50 amps |