Nexperia B.V. High temperature 40 V, 1 A low VF Schottky barrier rectifier PMEG4010ETR,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High temperature 40 V, 1 A low VF Schottky barrier rectifier - PMEG4010ETR,115 - Nexperia B.V.
Nijmegen, Netherlands
High temperature 40 V, 1 A low VF Schottky barrier rectifier
PMEG4010ETR,115
High temperature 40 V, 1 A low VF Schottky barrier rectifier PMEG4010ETR,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • High temperature Tj ≤ 175 °C

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-1341-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1341-2-ND
Single Diodes 1727-1341-2-ND
Diode Schottky 40V 1A Surface Mount SOD-123W

Diode Schottky 40V 1A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-1341-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1341-1-ND
Single Diodes 1727-1341-1-ND
Diode Schottky 40V 1A Surface Mount SOD-123W

Diode Schottky 40V 1A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-1341-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1341-6-ND
Single Diodes 1727-1341-6-ND
Diode Schottky 40V 1A Surface Mount SOD-123W

Diode Schottky 40V 1A Surface Mount SOD-123W

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG4010ETR,115 - 1089623-PMEG4010ETR,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4010ETR,115
1089623-PMEG4010ETR,115
Diodes, Rectifiers - Single - PMEG4010ETR,115 1089623-PMEG4010ETR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089623-PMEG4010ETR, 115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Reverse Recovery Time (trr): 4.4ns Current - Reverse Leakage @ Vr: 50μA @ 40V Capacitance @ Vr, F: 130pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089623-PMEG4010ETR,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A
Reverse Recovery Time (trr): 4.4ns
Current - Reverse Leakage @ Vr: 50μA @ 40V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-PMEG4010ETR,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-PMEG4010ETR,115
Schottky 40V 1A Diode and Rectifier 280-PMEG4010ETR,115
DIODE SCHOTTKY 40V 1A SOD123W Product overview: PMEG4010ETR,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010ETR,115 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SOD123W Product overview: PMEG4010ETR,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010ETR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1513022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513022
Schottky Diodes & Rectifiers 1513022
Diode Schottky 40V 1A MEGA Auto SOD-123W

Diode Schottky 40V 1A MEGA Auto SOD-123W

Supplier's Site
Schottky Diodes & Rectifiers - 1513217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513217
Schottky Diodes & Rectifiers 1513217
Diode Schottky 40V 1A MEGA Auto SOD-123W

Diode Schottky 40V 1A MEGA Auto SOD-123W

Supplier's Site
Schottky Diodes & Rectifiers - 1513217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1513217P
Schottky Diodes & Rectifiers 1513217P
Diode Schottky 40V 1A MEGA Auto SOD-123W

Diode Schottky 40V 1A MEGA Auto SOD-123W

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4010ETR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4010ETR,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4010ETR,115
DIODE SCHOTTKY 40V 1A SOD123W

DIODE SCHOTTKY 40V 1A SOD123W

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number PMEG4010ETR,115 1727-1341-2-ND 1089623-PMEG4010ETR,115 280-PMEG4010ETR,115 1513022 1513217P PMEG4010ETR,115
Product Name High temperature 40 V, 1 A low VF Schottky barrier rectifier Single Diodes Diodes, Rectifiers - Single - PMEG4010ETR,115 Schottky 40V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package SOD-123; SOD123W SOD123W CFP3 Tape & Reel (TR) SOD-123; Sod-123w SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 50 amps
IR 1.30E-5 mA
Unlock Full Specs
to access all available technical data