Nexperia B.V. High temperature 40 V, 1 A low VF Schottky barrier rectifier PMEG4010ETP-QX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications High temperature applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications High temperature applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMEG4010ETP-Q is a high temperature 40 V, 1 A low forward voltage Schottky barrier rectifier in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm × 2.6 mm × 1 mm, with a maximum junction temperature of 175 °C and qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PMEG4010ETP-Q is a high temperature 40 V, 1 A low forward voltage Schottky barrier rectifier in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm × 2.6 mm × 1 mm, with a maximum junction temperature of 175 °C and qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
High temperature 40 V, 1 A low VF Schottky barrier rectifier - PMEG4010ETP-QX - Nexperia B.V.
Nijmegen, Netherlands
High temperature 40 V, 1 A low VF Schottky barrier rectifier
PMEG4010ETP-QX
High temperature 40 V, 1 A low VF Schottky barrier rectifier PMEG4010ETP-QX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Suitable for both reflow and wave soldering Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications High temperature applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • High temperature Tj ≤ 175 °C
  • Suitable for both reflow and wave soldering
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
  • High temperature applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Rectifiers
Product Number PMEG4010ETP-QX
Product Name High temperature 40 V, 1 A low VF Schottky barrier rectifier
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128
RoHS Compliant RoHS
IFSM 50 amps
Unlock Full Specs
to access all available technical data