Nexperia B.V. Diode, Rectifier Schottky, 40V, 1A, Sod123W; Repetitive Peak Reverse Voltage Nexperia PMEG4010ER

Description
DIODE, RECTIFIER SCHOTTKY, 40V, 1A, SOD123W; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes
Description
DIODE, RECTIFIER SCHOTTKY, 40V, 1A, SOD123W; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Rectifier Schottky, 40V, 1A, Sod123W; Repetitive Peak Reverse Voltage Nexperia - 71T7097 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier Schottky, 40V, 1A, Sod123W; Repetitive Peak Reverse Voltage Nexperia
71T7097
Diode, Rectifier Schottky, 40V, 1A, Sod123W; Repetitive Peak Reverse Voltage Nexperia 71T7097
DIODE, RECTIFIER SCHOTTKY, 40V, 1A, SOD123W; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

DIODE, RECTIFIER SCHOTTKY, 40V, 1A, SOD123W; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 71T7097
Product Name Diode, Rectifier Schottky, 40V, 1A, Sod123W; Repetitive Peak Reverse Voltage Nexperia
Package SOD-123; SOD-123W
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219465 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
Schottky Diodes & Rectifiers - 7920780 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details