Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 1A SOD123W
| Nexperia B.V. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | PMEG4010ER-QX | PMEG4010ER-QX |
| Product Name | 40 V, 1 A low VF Schottky barrier rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123W SOD123W | |
| RoHS Compliant | RoHS | |
| IFSM | 50 amps |