Nexperia B.V. 40 V, 1 A low VF Schottky barrier rectifier PMEG4010CEGWX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 490 mV Low reverse current typ. IR = 6 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 490 mV Low reverse current typ. IR = 6 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V, 1 A low VF Schottky barrier rectifier in a small SOD123 surface-mounted plastic package measuring 2.675 mm x 1.6 mm x 1.15 mm, with a typical forward voltage of 490 mV at 1 A and a typical reverse current of 6 µA at 40 V. It is designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.

Datasheet Summary
Powered by GS/AI

40 V, 1 A low VF Schottky barrier rectifier in a small SOD123 surface-mounted plastic package measuring 2.675 mm x 1.6 mm x 1.15 mm, with a typical forward voltage of 490 mV at 1 A and a typical reverse current of 6 µA at 40 V. It is designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.

Suppliers

Company
Product
Description
Supplier Links
40 V, 1 A low VF Schottky barrier rectifier - PMEG4010CEGWX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 1 A low VF Schottky barrier rectifier
PMEG4010CEGWX
40 V, 1 A low VF Schottky barrier rectifier PMEG4010CEGWX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 490 mV Low reverse current typ. IR = 6 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOD123 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 1 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage typ. VF = 490 mV
  • Low reverse current typ. IR = 6 µA
  • Small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-7337-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7337-6-ND
Single Diodes 1727-7337-6-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7337-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7337-1-ND
Single Diodes 1727-7337-1-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7337-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7337-2-ND
Single Diodes 1727-7337-2-ND
Diode Schottky 40V 1A Surface Mount SOD-123

Diode Schottky 40V 1A Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG4010CEGWX - 930786-PMEG4010CEGWX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4010CEGWX
930786-PMEG4010CEGWX
Diodes, Rectifiers - Single - PMEG4010CEGWX 930786-PMEG4010CEGWX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930786-PMEG4010CEGWX Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: PMEG4010 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-7337-2, 1727-7337-1, 934070371115, 1727-7337-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930786-PMEG4010CEGWX
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG4010
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-7337-2, 1727-7337-1, 934070371115, 1727-7337-6

Buy Now Datasheet
Singapore, Singapore
Schottky 40 V 1 A Diode and Rectifier
280-PMEG4010CEGWX
Schottky 40 V 1 A Diode and Rectifier 280-PMEG4010CEGWX
PMEG4010CEGW - 40 V, 1 A low VF MEGA Schottky barrier rectifier Product overview: PMEG4010CEGWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010CEGWX can be used for catalog matching and distributor lookup.

PMEG4010CEGW - 40 V, 1 A low VF MEGA Schottky barrier rectifier Product overview: PMEG4010CEGWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010CEGWX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG4010CEGWX
Schottky Diodes & Rectifiers PMEG4010CEGWX
Schottky Diodes & Rectifiers 40V, 1 A low VF MEGA Schottky barrier rectifier, 3k Reel

Schottky Diodes & Rectifiers 40V, 1 A low VF MEGA Schottky barrier rectifier, 3k Reel

Buy Now Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia - 18AC7492 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia
18AC7492
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia 18AC7492
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:570mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:570mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia - 29AK3898 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia
29AK3898
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia 29AK3898
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:570mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:570mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4010CEGWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4010CEGWX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4010CEGWX
DIODE SCHOTTKY 40V 1A SOD123

DIODE SCHOTTKY 40V 1A SOD123

Supplier's Site
Single Diodes - PMEG4010CEGWX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG4010CEGWX
Single Diodes PMEG4010CEGWX
DIODE SCHOTTKY 40V 1A SOD123

DIODE SCHOTTKY 40V 1A SOD123

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG4010CEGWX 1727-7337-6-ND 930786-PMEG4010CEGWX 280-PMEG4010CEGWX PMEG4010CEGWX 18AC7492 PMEG4010CEGWX PMEG4010CEGWX
Product Name 40 V, 1 A low VF Schottky barrier rectifier Single Diodes Diodes, Rectifiers - Single - PMEG4010CEGWX Schottky 40 V 1 A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123 SOD123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
IFSM 9 amps
Unlock Full Specs
to access all available technical data