Nexperia B.V. 40 V, 1 A low VF Schottky barrier rectifier PMEG4010CEAX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 720 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 720 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 1 A low VF Schottky barrier rectifier - PMEG4010CEAX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 1 A low VF Schottky barrier rectifier
PMEG4010CEAX
40 V, 1 A low VF Schottky barrier rectifier PMEG4010CEAX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 720 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage typ. VF = 720 mV
  • Low reverse current typ. IR = 1.5 µA
  • Very small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG4010CEAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-323

Diode Schottky 40V 1A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG4010CEAXCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-323

Diode Schottky 40V 1A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG4010CEAXTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SOD-323

Diode Schottky 40V 1A Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG4010CEAX - 890065-PMEG4010CEAX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4010CEAX
890065-PMEG4010CEAX
Diodes, Rectifiers - Single - PMEG4010CEAX 890065-PMEG4010CEAX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890065-PMEG4010CEAX Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: PMEG4010 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-8170-6, PMEG4010CEAX-ND, 934070721115, 1727-8170-2, 1727-8170-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890065-PMEG4010CEAX
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG4010
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-8170-6, PMEG4010CEAX-ND, 934070721115, 1727-8170-2, 1727-8170-1

Buy Now Datasheet
Singapore, Singapore
Schottky 40 V 1 A Diode and Rectifier
280-PMEG4010CEAX
Schottky 40 V 1 A Diode and Rectifier 280-PMEG4010CEAX
PMEG4010CEA - 40 V, 1 A low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG4010CEAX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010CEAX can be used for catalog matching and distributor lookup.

PMEG4010CEA - 40 V, 1 A low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG4010CEAX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010CEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4010CEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4010CEAX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4010CEAX
DIODE SCHOTTKY 40V 1A SOD323

DIODE SCHOTTKY 40V 1A SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG4010CEAX
Schottky Diodes & Rectifiers PMEG4010CEAX
Schottky Diodes & Rectifiers 40V, 1 A low VF MEGA Schottky barrier

Schottky Diodes & Rectifiers 40V, 1 A low VF MEGA Schottky barrier

Buy Now Datasheet
Single Diodes - PMEG4010CEAX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG4010CEAX
Single Diodes PMEG4010CEAX
DIODE SCHOTTKY 40V 1A SOD323

DIODE SCHOTTKY 40V 1A SOD323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG4010CEAX 1727-PMEG4010CEAXDKR-ND 890065-PMEG4010CEAX 280-PMEG4010CEAX PMEG4010CEAX PMEG4010CEAX PMEG4010CEAX
Product Name 40 V, 1 A low VF Schottky barrier rectifier Single Diodes Diodes, Rectifiers - Single - PMEG4010CEAX Schottky 40 V 1 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323-2 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS
IFSM 8 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data