Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG4010CEA-Q/SOD323
DIODE SCHOTTKY 40V 1A SOD323
DIODE SCHOTTKY 40V 1A SOD323
DIODE SCHOTTKY 40V 1A SOD323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | PMEG4010CEA-QX | 280-PMEG4010CEA-QX | 1727-PMEG4010CEA-QXTR-ND |
| Product Name | 40 V, 1 A low VF Schottky barrier rectifier | Diode and Rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOD-323; SOD323 SOD323 | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 8 amps |