Nexperia B.V. 1 A very low VF MEGA Schottky barrier rectifier PMEG4010BEA-QX

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 1 A Reverse voltage: 40 V Very low forward voltage Very small plastic SMD package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency DC-to-DC conversion Voltage clamping Protection circuits Low voltage rectification Blocking diode Low power consumption applications
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 1 A Reverse voltage: 40 V Very low forward voltage Very small plastic SMD package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency DC-to-DC conversion Voltage clamping Protection circuits Low voltage rectification Blocking diode Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 A very low VF MEGA Schottky barrier rectifier - PMEG4010BEA-QX - Nexperia B.V.
Nijmegen, Netherlands
1 A very low VF MEGA Schottky barrier rectifier
PMEG4010BEA-QX
1 A very low VF MEGA Schottky barrier rectifier PMEG4010BEA-QX
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 1 A Reverse voltage: 40 V Very low forward voltage Very small plastic SMD package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency DC-to-DC conversion Voltage clamping Protection circuits Low voltage rectification Blocking diode Low power consumption applications

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: 1 A
  • Reverse voltage: 40 V
  • Very low forward voltage
  • Very small plastic SMD package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High efficiency DC-to-DC conversion
  • Voltage clamping
  • Protection circuits
  • Low voltage rectification
  • Blocking diode
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG4010BEA-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A SOD323

DIODE SCHOTTKY 40V 1A SOD323

Buy Now Datasheet
Single Diodes - 1727-PMEG4010BEA-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A SOD323

DIODE SCHOTTKY 40V 1A SOD323

Buy Now Datasheet
Single Diodes - 1727-PMEG4010BEA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A SOD323

DIODE SCHOTTKY 40V 1A SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PMEG4010BEA-QX 1727-PMEG4010BEA-QXDKR-ND
Product Name 1 A very low VF MEGA Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
IFSM 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - BAT85,113 - Rochester Electronics
Specs
Package SOD68
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
30 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG030V050EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers
45 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG045V050EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers