40 V, 0.5 A low VF Schottky barrier rectifier in an SOD323F (SC-90) SMD plastic package, with a typical forward voltage of 550 mV and reverse current of 1.5 µA at 25 °C, qualified to AEC-Q101 for automotive applications.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG4005CEJ-Q/SOD323
DIODE SCHOTTKY 40V 500MA SOD323F
DIODE SCHOTTKY 40V 500MA SOD323F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG4005CEJ-QX | 1727-PMEG4005CEJ-QXCT-ND |
| Product Name | 40 V, 0.5 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323F SOD323F | |
| RoHS Compliant | RoHS | |
| IFSM | 8 amps |