Nexperia B.V. 40 V, 0.5 A low VF Schottky barrier rectifier PMEG4005CEAX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 550 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 550 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V, 0.5 A low VF Schottky barrier rectifier in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, with a typical forward voltage of 550 mV at 500 mA and a typical reverse current of 1.5 µA at 40 V and 25 °C. Designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.

Datasheet Summary
Powered by GS/AI

40 V, 0.5 A low VF Schottky barrier rectifier in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, with a typical forward voltage of 550 mV at 500 mA and a typical reverse current of 1.5 µA at 40 V and 25 °C. Designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.5 A low VF Schottky barrier rectifier - PMEG4005CEAX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.5 A low VF Schottky barrier rectifier
PMEG4005CEAX
40 V, 0.5 A low VF Schottky barrier rectifier PMEG4005CEAX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 550 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.5 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage typ. VF = 550 mV
  • Low reverse current typ. IR = 1.5 µA
  • Very small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Singapore, Singapore
Schottky 40 V 0.5 A Diode and Rectifier
280-PMEG4005CEAX
Schottky 40 V 0.5 A Diode and Rectifier 280-PMEG4005CEAX
PMEG4005CEA - 40 V, 0.5 A low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG4005CEAX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4005CEAX can be used for catalog matching and distributor lookup.

PMEG4005CEA - 40 V, 0.5 A low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG4005CEAX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4005CEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1085670-PMEG4005CEAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1085670-PMEG4005CEAX
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1085670-PMEG4005CEAX
Win Source Part Number: 1085670-PMEG4005CEAX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 640 mV @ 500 mA Reverse Recovery Time (trr): 1.8 ns Current - Reverse Leakage @ Vr: 8 µA @ 40 V Capacitance @ Vr, F: 24pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Nexperia USA Inc. Other Names: NEXNEXPMEG4005CEAX,9 34070856115,1727-816 8-6,2156-PMEG4005CEA X-NEX,1727-8168-2,17 27-8168-1,PMEG4005CE AX-ND Base Product Number: PMEG4005

Win Source Part Number: 1085670-PMEG4005CEAX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 640 mV @ 500 mA
Reverse Recovery Time (trr): 1.8 ns
Current - Reverse Leakage @ Vr: 8 µA @ 40 V
Capacitance @ Vr, F: 24pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: NEXNEXPMEG4005CEAX,934070856115,1727-8168-6,2156-PMEG4005CEAX-NEX,1727-8168-2,1727-8168-1,PMEG4005CEAX-ND
Base Product Number: PMEG4005

Buy Now Datasheet
Single Diodes - 1727-PMEG4005CEAXCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount SOD-323

Diode Schottky 40V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG4005CEAXDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount SOD-323

Diode Schottky 40V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG4005CEAXTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount SOD-323

Diode Schottky 40V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - PMEG4005CEAX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG4005CEAX
Single Diodes PMEG4005CEAX
DIODE SCHOTTKY 40V 500MA SOD323

DIODE SCHOTTKY 40V 500MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4005CEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4005CEAX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4005CEAX
DIODE SCHOTTKY 40V 500MA SOD323

DIODE SCHOTTKY 40V 500MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG4005CEAX
Schottky Diodes & Rectifiers PMEG4005CEAX
Schottky Diodes & Rectifiers 40V, 0.5 A VF MEGA Schottky barrier

Schottky Diodes & Rectifiers 40V, 0.5 A VF MEGA Schottky barrier

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG4005CEAX 280-PMEG4005CEAX 1085670-PMEG4005CEAX 1727-PMEG4005CEAXCT-ND PMEG4005CEAX PMEG4005CEAX PMEG4005CEAX
Product Name 40 V, 0.5 A low VF Schottky barrier rectifier Schottky 40 V 0.5 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323 SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
IFSM 8 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data