Nexperia B.V. 40 V, 0.5 A low VF Schottky barrier rectifier PMEG4005CEA-QX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 550 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Automotive applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 550 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Automotive applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V, 0.5 A low VF Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm. The device has an average forward current rating of 0.5 A, a reverse voltage rating of 40 V, a typical forward voltage of 550 mV at 500 mA, and a typical reverse current of 1.5 µA at 40 V and 25 °C. It is qualified according to AEC-Q101 and intended for automotive applications.

Datasheet Summary
Powered by GS/AI

40 V, 0.5 A low VF Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm. The device has an average forward current rating of 0.5 A, a reverse voltage rating of 40 V, a typical forward voltage of 550 mV at 500 mA, and a typical reverse current of 1.5 µA at 40 V and 25 °C. It is qualified according to AEC-Q101 and intended for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.5 A low VF Schottky barrier rectifier - PMEG4005CEA-QX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.5 A low VF Schottky barrier rectifier
PMEG4005CEA-QX
40 V, 0.5 A low VF Schottky barrier rectifier PMEG4005CEA-QX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 550 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Automotive applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.5 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage typ. VF = 550 mV
  • Low reverse current typ. IR = 1.5 µA
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
  • Automotive applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG4005CEA-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 500MA SOD323

DIODE SCHOTTKY 40V 500MA SOD323

Buy Now Datasheet
Single Diodes - 1727-PMEG4005CEA-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 500MA SOD323

DIODE SCHOTTKY 40V 500MA SOD323

Buy Now Datasheet
Single Diodes - 1727-PMEG4005CEA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 500MA SOD323

DIODE SCHOTTKY 40V 500MA SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PMEG4005CEA-QX 1727-PMEG4005CEA-QXDKR-ND
Product Name 40 V, 0.5 A low VF Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
IFSM 8 amps
Unlock Full Specs
to access all available technical data