Nexperia B.V. Single Diodes PMEG4005AEV,115

Description
Diode Schottky 40V 500mA (DC) Surface Mount SOT-666
Request a Quote Datasheet
Description
Diode Schottky 40V 500mA (DC) Surface Mount SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1727-5837-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5837-1-ND
Single Diodes 1727-5837-1-ND
Diode Schottky 40V 500mA (DC) Surface Mount SOT-666

Diode Schottky 40V 500mA (DC) Surface Mount SOT-666

Buy Now Datasheet
Single Diodes - 1727-5837-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5837-6-ND
Single Diodes 1727-5837-6-ND
Diode Schottky 40V 500mA (DC) Surface Mount SOT-666

Diode Schottky 40V 500mA (DC) Surface Mount SOT-666

Buy Now Datasheet
Single Diodes - 1727-5837-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5837-2-ND
Single Diodes 1727-5837-2-ND
Diode Schottky 40V 500mA (DC) Surface Mount SOT-666

Diode Schottky 40V 500mA (DC) Surface Mount SOT-666

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG4005AEV,115 - 1089609-PMEG4005AEV,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4005AEV,115
1089609-PMEG4005AEV,115
Diodes, Rectifiers - Single - PMEG4005AEV,115 1089609-PMEG4005AEV,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089609-PMEG4005AEV, 115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089609-PMEG4005AEV,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-PMEG4005AEV,115
Schottky 40V 500MA Diode and Rectifier 280-PMEG4005AEV,115
DIODE SCHOTTKY 40V 500MA SOT666 Product overview: PMEG4005AEV,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4005AEV,115 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA SOT666 Product overview: PMEG4005AEV,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4005AEV,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4005AEV,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4005AEV,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4005AEV,115
DIODE SCHOTTKY 40V 500MA SOT666

DIODE SCHOTTKY 40V 500MA SOT666

Supplier's Site
Single Diodes - PMEG4005AEV,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG4005AEV,115
Single Diodes PMEG4005AEV,115
DIODE SCHOTTKY 40V 500MA SOT666

DIODE SCHOTTKY 40V 500MA SOT666

Supplier's Site Datasheet
Schottky Rect, 40V, 0.5A, Sot-666; Repetitive Reverse Voltage Vrrm Max Nexperia - 32AC8197 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 40V, 0.5A, Sot-666; Repetitive Reverse Voltage Vrrm Max Nexperia
32AC8197
Schottky Rect, 40V, 0.5A, Sot-666; Repetitive Reverse Voltage Vrrm Max Nexperia 32AC8197
SCHOTTKY RECT, 40V, 0.5A, SOT-666; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOT-666; No. of Pins:6Pins; Forward Voltage VF Max:470mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, 40V, 0.5A, SOT-666; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOT-666; No. of Pins:6Pins; Forward Voltage VF Max:470mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1727-5837-1-ND 1089609-PMEG4005AEV,115 280-PMEG4005AEV,115 PMEG4005AEV,115 PMEG4005AEV,115 32AC8197
Product Name Single Diodes Diodes, Rectifiers - Single - PMEG4005AEV,115 Schottky 40V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rect, 40V, 0.5A, Sot-666; Repetitive Reverse Voltage Vrrm Max Nexperia
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Life Cycle Stage Active Declining
Package SOT-666 Tape & Reel (TR) SOT-563, SOT-666 SOT-666
Unlock Full Specs
to access all available technical data