Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 500MA SOD323
DIODE SCHOTTKY 40V 500MA SOD323
DIODE SCHOTTKY 40V 500MA SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG4005AEA-QF | 1727-PMEG4005AEA-QFDKR-ND |
| Product Name | Very low VF MEGA Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323 SOD323 | |
| RoHS Compliant | RoHS | |
| IFSM | 10 amps |