Nexperia B.V. Schottky Rectifier, 500Ma, 40V, Sod323; Repetitive Peak Reverse Voltage Nexperia PMEG4005AEA, 115

Description
SCHOTTKY RECTIFIER, 500mA, 40V, SOD323; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:470mV; Forward Surge Current:10ARoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 500mA, 40V, SOD323; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:470mV; Forward Surge Current:10ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 500Ma, 40V, Sod323; Repetitive Peak Reverse Voltage Nexperia - 38K6885 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 500Ma, 40V, Sod323; Repetitive Peak Reverse Voltage Nexperia
38K6885
Schottky Rectifier, 500Ma, 40V, Sod323; Repetitive Peak Reverse Voltage Nexperia 38K6885
SCHOTTKY RECTIFIER, 500mA, 40V, SOD323; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:470mV; Forward Surge Current:10ARoHS Compliant: Yes

SCHOTTKY RECTIFIER, 500mA, 40V, SOD323; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:470mV; Forward Surge Current:10ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 38K6885
Product Name Schottky Rectifier, 500Ma, 40V, Sod323; Repetitive Peak Reverse Voltage Nexperia
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data