Nexperia B.V. Diode, Schottky Rectifier, 40V, 0.2A, Sod323F; Repetitive Peak Reverse Voltage Nexperia PMEG4002EJ

Description
DIODE, SCHOTTKY RECTIFIER, 40V, 0.2A, SOD323F; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Diode Configuration:Single ; Diode Case Style:SOD-323F; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes
Description
DIODE, SCHOTTKY RECTIFIER, 40V, 0.2A, SOD323F; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Diode Configuration:Single ; Diode Case Style:SOD-323F; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky Rectifier, 40V, 0.2A, Sod323F; Repetitive Peak Reverse Voltage Nexperia - 58T9956 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, 40V, 0.2A, Sod323F; Repetitive Peak Reverse Voltage Nexperia
58T9956
Diode, Schottky Rectifier, 40V, 0.2A, Sod323F; Repetitive Peak Reverse Voltage Nexperia 58T9956
DIODE, SCHOTTKY RECTIFIER, 40V, 0.2A, SOD323F; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Diode Configuration:Single ; Diode Case Style:SOD-323F; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, 40V, 0.2A, SOD323F; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Diode Configuration:Single; Diode Case Style:SOD-323F; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 58T9956
Product Name Diode, Schottky Rectifier, 40V, 0.2A, Sod323F; Repetitive Peak Reverse Voltage Nexperia
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD-323F
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1460455 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package D2PAK; D2pak (to-263)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 45 volts
View Details
 - BAS70-05B5003 - Rochester Electronics
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
2 suppliers