Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 200MA SOD523
DIODE SCHOTTKY 40V 200MA SOD523
DIODE SCHOTTKY 40V 200MA SOD523
PMEG4002EB-Q/SOD523/
PMEG4002EB-Q/SOD523/
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | PMEG4002EB-QX | 1727-PMEG4002EB-QXDKR-ND | PMEG4002EB-QX | PMEG4002EB-QX |
| Product Name | 200 mA very low VF Schottky barrier rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | SOD-523; SOD523 SOD523 | |||
| RoHS Compliant | RoHS | |||
| IFSM | 1 amps | |||
| IR | 5.00E-7 mA | 5.00E-4 mA |