30 V, 5 A low VF Schottky barrier rectifier in a SOD128 (CFP5) surface-mounted plastic package, measuring 3.8 mm x 2.6 mm x 1 mm, with an average forward current of 5 A and reverse voltage of 30 V. The device features a low forward voltage, clip-bond technology for high power capability, and is qualified to AEC-Q101 for automotive applications. It supports both reflow and wave soldering.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG3050CEP-Q/SOD128
PMEG3050CEP-Q/SOD128
PMEG3050CEP-Q/SOD128
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG3050CEP-QX | 1727-PMEG3050CEP-QXCT-ND |
| Product Name | 30 V, 5 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD128 SOD128 | |
| RoHS Compliant | RoHS |