Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 3A SOD123HP
PMEG3030EXE/SOD123HP
DIODE SCHOTTKY 30V 3A SOD123HP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG3030EXEX | 1727-PMEG3030EXEXDKR-ND |
| Product Name | 30 V, 3 A Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123HP SOD123HP | |
| RoHS Compliant | RoHS | |
| IFSM | 50 amps |