Nexperia B.V. 30 V, 3 A low VF Schottky barrier rectifier PMEG3030CEPX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30 V, 3 A low VF Schottky barrier rectifier in a SOD128 surface-mounted plastic package measuring 3.8 mm × 2.6 mm × 1 mm, with an average forward current rating of 3 A and a reverse voltage rating of 30 V. It features a low forward voltage of 430 mV at 3 A and a reverse current of up to 100 µA at 30 V, suitable for high-efficiency DC-DC conversion, SMPS, and reverse polarity protection. The device supports both reflow and wave soldering and is designed for use with standard FR4 PCBs.

Datasheet Summary
Powered by GS/AI

30 V, 3 A low VF Schottky barrier rectifier in a SOD128 surface-mounted plastic package measuring 3.8 mm × 2.6 mm × 1 mm, with an average forward current rating of 3 A and a reverse voltage rating of 30 V. It features a low forward voltage of 430 mV at 3 A and a reverse current of up to 100 µA at 30 V, suitable for high-efficiency DC-DC conversion, SMPS, and reverse polarity protection. The device supports both reflow and wave soldering and is designed for use with standard FR4 PCBs.

Suppliers

Company
Product
Description
Supplier Links
30 V, 3 A low VF Schottky barrier rectifier - PMEG3030CEPX - Nexperia B.V.
Nijmegen, Netherlands
30 V, 3 A low VF Schottky barrier rectifier
PMEG3030CEPX
30 V, 3 A low VF Schottky barrier rectifier PMEG3030CEPX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 30 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG3030CEPXDKR-ND - DigiKey
Thief River Falls, MN, United States
PMEG3030CEP/SOD128/F LATPOWER

PMEG3030CEP/SOD128/FLATPOWER

Buy Now Datasheet
Single Diodes - 1727-PMEG3030CEPXTR-ND - DigiKey
Thief River Falls, MN, United States
PMEG3030CEP/SOD128/F LATPOWER

PMEG3030CEP/SOD128/FLATPOWER

Buy Now Datasheet
Single Diodes - 1727-PMEG3030CEPXCT-ND - DigiKey
Thief River Falls, MN, United States
PMEG3030CEP/SOD128/F LATPOWER

PMEG3030CEP/SOD128/FLATPOWER

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PMEG3030CEPX 1727-PMEG3030CEPXDKR-ND
Product Name 30 V, 3 A low VF Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data